Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
2,998
in stock
|
Buy Now | |
element14
from US$1.17
|
1,380
in stock
|
Buy Now | |
Farnell
from US$1.11
|
1,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Avalanche Single Pulse Energy Eas | 230mJ |
Capacitance Ciss Typ | 1700pF |
Current Id Max | 28A |
Operating Temperature Min | -55°C |
Pulse Current Idm | 110A |
Reverse Recovery Time trr Typ | 180ns |
SMD Marking | F540S |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRF540SPBF | Newark Electronics |
MOSFET, N, D2-PAK | element14 |
MOSFET N-Channel 100V 28A D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 100 V 77 mOhms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 100V 28A 3-Pin(2+Tab) D2PAK | Avnet America |
N-CH SINGLE 100V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF540SPBF?
Additional datasheets, footprints and schematics for IRF540SPBF are listed on our Part Details page. You can also find images and similar parts to IRF540SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF540SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF540SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF540SPBF fall under?
The IRF540SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF540SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF540SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF540SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF540SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for IRF540SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF540SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF540SPBF?
You can fill out our help required form which you can use to request a quote for IRF540SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.