| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.25
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.56
|
660,439
in stock
|
Buy Now |
|
Future Electronics
from US$0.56
|
82,300
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.62
|
2,150
in stock
|
Buy Now |
|
Avnet America
from US$0.57
|
2,095
in stock
|
Buy Now |
|
Micros
from US$0.63
|
2,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.63
|
737
in stock
|
Buy Now |
|
element14
from US$0.78
|
675
in stock
|
Buy Now |
|
Farnell
from US$0.82
|
675
in stock
|
Buy Now |
|
Chip One Stop
from US$2.31
|
592
in stock
|
Buy Now |
|
Ozdisan
from US$0.25
|
159
in stock
|
Buy Now |
|
Rutronik
from US$0.46
|
150
in stock
|
Buy Now |
|
RS
from US$0.99
|
150
in stock
|
Buy Now |
|
Buerklin
from US$1.56
|
50
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
20,050
in stock
|
Buy Now |
|
Rapid Electronics
from US$1.73
|
0
in stock
|
Buy Now |
|
TME
from US$0.58
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.68
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 46A |
| Drain Source Voltage Vds | 100V |
| On Resistance Rds(on) | 0.023ohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 4V |
| Power Dissipation Pd | 150W |
| Transistor Case Style | TO-220AB |
| No. of Pins | 3Pins |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Current Id Max | 57A |
| Current Temperature | 25°C |
| Full Power Rating Temperature | 25°C |
| Junction to Case Thermal Resistance A | 0.75°C/W |
| Lead Spacing | 2.54mm |
| No. of Transistors | 1 |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +175°C |
| Pin Configuration | a |
| Pin Format | 1 g |
| Pulse Current Idm | 180A |
| Termination Type | Through Hole |
| Voltage Vds Typ | 100V |
| Voltage Vgs Max | 4V |
| Voltage Vgs Rds on Measurement | 10V |
| Single N-Channel 100 V 23 mOhm 130 nC HEXFET® Power Mosfet - TO-220-3 | Future Electronics |
| N-Ch 100V 57A 200W 0,023R TO220AB | Schukat Electronic |
| Power MOSFET, N Channel, 100 V, 46 A, 0.023 ohm, TO-220AB, Through Hole | Avnet America |
| Transistor N-Channel MOSFET | Micros |
| N Channel Mosfet, 100V, 57A, To-220Ab | Newark Electronics |
| MOSFET, N, 100V, 57A, TO-220 | element14 |
| N-CH 100V 57A 23mOhm TO220-3 | Rutronik |
| MOSFET N-Channel 100V 57A TO220AB | RS |
| Infineon Technologies N-Kanal HEXFET Power MOSFET, 100 V, 57 A, TO-220, IRF3710PBF | Buerklin |
| Infineon Technologies IRF3710PBF MOSFET N-channel 1 200W TO 220AB | Rapid Electronics |
| Transistor: N-MOSFET | TME |
| MOSFET, POWER, N-CH, VDSS 100V, RDS(ON) 18 MILLIOHMS, ID 7.3A, SO-8,PD 2.5W, VGS+/-20V | RS Americas |
Where can I find additional details, specifications and documents for a IRF3710PBF?
Additional datasheets, footprints and schematics for IRF3710PBF are listed on our Part Details page. You can also find images and similar parts to IRF3710PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF3710PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF3710PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF3710PBF fall under?
The IRF3710PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF3710PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF3710PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF3710PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF3710PBF have stock available?
Authorised distributors including Rochester Electronics, Future Electronics, Schukat Electronic, Avnet America and Micros have stock available or on a lead time for IRF3710PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF3710PBF often in real-time on the comparison pages.
What if I can't find stock of IRF3710PBF?
You can fill out our help required form which you can use to request a quote for IRF3710PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.