Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Railway |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
DC/DC Mod 9-36V to 24V 120W THT | Rutronik |
Dc-Dc Converter, 24V, 5A | Newark Electronics |
Power Supply Module DC to DC Negative 1-OUT 24V 5A 120W Through Hole 8-Pin 1/8 Brick Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a IRE-24/5-Q12NF-C?
Additional datasheets, footprints and schematics for IRE-24/5-Q12NF-C are listed on our Part Details page. You can also find images and similar parts to IRE-24/5-Q12NF-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRE-24/5-Q12NF-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRE-24/5-Q12NF-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRE-24/5-Q12NF-C fall under?
The IRE-24/5-Q12NF-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to IRE-24/5-Q12NF-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRE-24/5-Q12NF-C you can contact the distributor directly for product support, shipping queries etc.
Is the IRE-24/5-Q12NF-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRE-24/5-Q12NF-C have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for IRE-24/5-Q12NF-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRE-24/5-Q12NF-C often in real-time on the comparison pages.
What if I can't find stock of IRE-24/5-Q12NF-C?
You can fill out our help required form which you can use to request a quote for IRE-24/5-Q12NF-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.