Status: | Unknown |
---|---|
Series: | iMOTION |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 6A |
Output Voltage | 600V |
Driver Case Style | SIP |
No. of Pins | 23Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | iMOTION |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 06 |
Current Rating (Ic / Id) | 6A |
Frequency | 20kHz |
IC Generic Number | 06UP60 |
IPM Case Style | SIP 1 |
IPM Mounting Type | PCB |
IPM Power Device | IGBT |
IPM Series | iMOTION |
Input Voltage Max | 450V |
Isolation Voltage | 2000Vrms |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 6A |
Primary Input Voltage | 450V |
Voltage Rating (Vces / Vdss) | 600V |
POWER MODULE PLUG N DRIVE, 06UP60 | element14 |
Power Module Plug N Drive, 06Up60 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRAMS06UP60A-2?
Additional datasheets, footprints and schematics for IRAMS06UP60A-2 are listed on our Part Details page. You can also find images and similar parts to IRAMS06UP60A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRAMS06UP60A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRAMS06UP60A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRAMS06UP60A-2 fall under?
The IRAMS06UP60A-2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRAMS06UP60A-2 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRAMS06UP60A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the IRAMS06UP60A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRAMS06UP60A-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRAMS06UP60A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRAMS06UP60A-2 often in real-time on the comparison pages.
What if I can't find stock of IRAMS06UP60A-2?
You can fill out our help required form which you can use to request a quote for IRAMS06UP60A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.