Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 308W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 11A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IQL48011A280V-009-R.?
Additional datasheets, footprints and schematics for IQL48011A280V-009-R. are listed on our Part Details page. You can also find images and similar parts to IQL48011A280V-009-R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IQL48011A280V-009-R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IQL48011A280V-009-R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IQL48011A280V-009-R. fall under?
The IQL48011A280V-009-R. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to IQL48011A280V-009-R. when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IQL48011A280V-009-R. you can contact the distributor directly for product support, shipping queries etc.
Is the IQL48011A280V-009-R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IQL48011A280V-009-R. have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for IQL48011A280V-009-R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IQL48011A280V-009-R. often in real-time on the comparison pages.
What if I can't find stock of IQL48011A280V-009-R.?
You can fill out our help required form which you can use to request a quote for IQL48011A280V-009-R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.