Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IQD48025A120V001R?
Additional datasheets, footprints and schematics for IQD48025A120V001R are listed on our Part Details page. You can also find images and similar parts to IQD48025A120V001R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IQD48025A120V001R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IQD48025A120V001R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IQD48025A120V001R fall under?
The IQD48025A120V001R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to IQD48025A120V001R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IQD48025A120V001R you can contact the distributor directly for product support, shipping queries etc.
Is the IQD48025A120V001R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IQD48025A120V001R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IQD48025A120V001R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IQD48025A120V001R often in real-time on the comparison pages.
What if I can't find stock of IQD48025A120V001R?
You can fill out our help required form which you can use to request a quote for IQD48025A120V001R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.