Status: | Unknown |
---|---|
Series: | OptiMOS 5 Series |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
No stock
|
Buy Now | |
Future Electronics
from US$3.39
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
1,886
in stock
|
Buy Now | |
RS
from US$5.10
|
1,162
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
-
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.001ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 375W |
Transistor Case Style | PG-HSOF |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | OptiMOS 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single N-Channel 80 V 1.2 mOhm 178 nC OptiMOSÔ Power Mosfet - HSOF-8-1 | Future Electronics |
Infineon IPT012N08N5ATMA1 | RS |
Mosfet, N-Ch, 80V, 300A, Pg-Hsof Rohs Compliant: Yes |Infineon IPT012N08N5ATMA1 | Newark Electronics |
Trans MOSFET N-CH 80V 300A 8-Pin HSOF T/R | Avnet America |
MOSFET, N-CH, 80V, 300A, PG-HSOF-8 | element14 |
MOSFET, N-CH, 80V, 300A, PG-HSOF | Farnell |
Where can I find additional details, specifications and documents for a IPT012N08N5ATMA1?
Additional datasheets, footprints and schematics for IPT012N08N5ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPT012N08N5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPT012N08N5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPT012N08N5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPT012N08N5ATMA1 fall under?
The IPT012N08N5ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPT012N08N5ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPT012N08N5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPT012N08N5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPT012N08N5ATMA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for IPT012N08N5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPT012N08N5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPT012N08N5ATMA1?
You can fill out our help required form which you can use to request a quote for IPT012N08N5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.