Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | 50V |
Current Limit | 3A |
On State Resistance | 0.28ohm |
Distribution Switch Case Style | HTSSOP |
No. of Pins | 20Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 4Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Quad Channel 8 to 50 V Low Side Intelligent Power Switch - HTSSOP-20 | Future Electronics |
POWER LOAD SWITCH, LOW SIDE, HTSSOP-20 | element14 |
Power Switch Low Side 0.5A 20-Pin HTSSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a IPS4260L?
Additional datasheets, footprints and schematics for IPS4260L are listed on our Part Details page. You can also find images and similar parts to IPS4260L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPS4260L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPS4260L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPS4260L fall under?
The IPS4260L is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IPS4260L when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPS4260L you can contact the distributor directly for product support, shipping queries etc.
Is the IPS4260L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPS4260L have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for IPS4260L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPS4260L often in real-time on the comparison pages.
What if I can't find stock of IPS4260L?
You can fill out our help required form which you can use to request a quote for IPS4260L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.