Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
Line Bus Drive Receive Transceiver Type | Peripheral Interface |
Logic Case Style | DIP |
No. of Channels | 1Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Range | 4.5V to 5.5V |
Ic, Programmable Cmos Interface | Newark Electronics |
IP82C55 Series 8 MHz CMOS Programmable Peripheral Interface - PDIP-40 | Future Electronics |
CMOS Programmable Peripheral Interface 40-Pin PDIP | Avnet America |
IC, PROGRAMMABLE CMOS INTERFACE | element14 |
Where can I find additional details, specifications and documents for a IP82C55AZ?
Additional datasheets, footprints and schematics for IP82C55AZ are listed on our Part Details page. You can also find images and similar parts to IP82C55AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP82C55AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP82C55AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IP82C55AZ fall under?
The IP82C55AZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IP82C55AZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP82C55AZ you can contact the distributor directly for product support, shipping queries etc.
Is the IP82C55AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IP82C55AZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IP82C55AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP82C55AZ often in real-time on the comparison pages.
What if I can't find stock of IP82C55AZ?
You can fill out our help required form which you can use to request a quote for IP82C55AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.