Status: | Unknown |
---|---|
Series: | IP4252-TTL Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,063
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,425
in stock
|
Buy Now | |
element14
from US$0.12
|
3,063
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,495
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 4 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | HUSON |
No. of Pins | 8Pins |
Product Range | IP4252-TTL Series |
RoHS Compliant | Yes |
Emi Filter, Crc Pi Filter, Dfn-8 | Newark Electronics |
PASSIVE FILTER WITH ESD PROTECTION, 8PIN | element14 |
Electromechanical Filter 50Ohm | Avnet Silica |
IP4254CZ8 Series 4 Channel 10 pF RC Low Pass Filter Network Array - HUSON-8EP | Future Electronics |
Where can I find additional details, specifications and documents for a IP4254CZ8-4-TTL,13.?
Additional datasheets, footprints and schematics for IP4254CZ8-4-TTL,13. are listed on our Part Details page. You can also find images and similar parts to IP4254CZ8-4-TTL,13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP4254CZ8-4-TTL,13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP4254CZ8-4-TTL,13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IP4254CZ8-4-TTL,13. fall under?
The IP4254CZ8-4-TTL,13. is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to IP4254CZ8-4-TTL,13. when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP4254CZ8-4-TTL,13. you can contact the distributor directly for product support, shipping queries etc.
Is the IP4254CZ8-4-TTL,13. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IP4254CZ8-4-TTL,13. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for IP4254CZ8-4-TTL,13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP4254CZ8-4-TTL,13. often in real-time on the comparison pages.
What if I can't find stock of IP4254CZ8-4-TTL,13.?
You can fill out our help required form which you can use to request a quote for IP4254CZ8-4-TTL,13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.