Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | InSOP-24D |
No. of Pins | 24Pins |
Power Rating | 15W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
AC/DC CONV, FLYBACK, 15W, INSOP-24D | element14 |
Ac/Dcconv, Flyback, 15W, -40 To 150Deg C | Newark Electronics |
INN3264C Series 650 V 132 kHz Off-Line CV/CC QR Flyback Switcher IC - InSOP-24D | Future Electronics |
AC DC Controller Off-Line CV/CC QR Flyback Switcher IC with Integrated MOSFET Single 85Vac to 265Vac Flyback 17-Pin InSOP-24D T/R | Avnet America |
Where can I find additional details, specifications and documents for a INN3264C-H201-TL?
Additional datasheets, footprints and schematics for INN3264C-H201-TL are listed on our Part Details page. You can also find images and similar parts to INN3264C-H201-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INN3264C-H201-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INN3264C-H201-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INN3264C-H201-TL fall under?
The INN3264C-H201-TL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to INN3264C-H201-TL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INN3264C-H201-TL you can contact the distributor directly for product support, shipping queries etc.
Is the INN3264C-H201-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INN3264C-H201-TL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for INN3264C-H201-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INN3264C-H201-TL often in real-time on the comparison pages.
What if I can't find stock of INN3264C-H201-TL?
You can fill out our help required form which you can use to request a quote for INN3264C-H201-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.