INA250A1PWR . Part Information
Details for INA250A1PWR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 28µA |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 50kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Input Offset Voltage | - |
CMRR | 102dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for INA250A1PWR .
Loading...
Loading Results for INA250A1PWR .