No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 10µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current Per Channel | 10mA |
Supply Current | 700µA |
IC, CURRENT/PWR MON, SOT23-8, FULL REEL | Newark Electronics |
26V, 12-bit, i2c output current/voltage/power monitor | Texas Instruments |
Where can I find additional details, specifications and documents for a INA219AIDCNT .?
Additional datasheets, footprints and schematics for INA219AIDCNT . are listed on our Part Details page. You can also find images and similar parts to INA219AIDCNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219AIDCNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219AIDCNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219AIDCNT . fall under?
The INA219AIDCNT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA219AIDCNT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219AIDCNT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA219AIDCNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219AIDCNT . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for INA219AIDCNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219AIDCNT . often in real-time on the comparison pages.
What if I can't find stock of INA219AIDCNT .?
You can fill out our help required form which you can use to request a quote for INA219AIDCNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.