Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
15,010
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
14,120
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
2,167
in stock
|
Buy Now | |
Farnell
from US$1.17
|
2,167
in stock
|
Buy Now | |
element14
from US$1.21
|
2,142
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Bandwidth | 3.4MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 10µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 700µA |
Supply Voltage Range | 3V to 5.5V |
Zero-Drift Current Monitor I2C SSOP8 | RS |
26-V 12-bit I2C output digital power monitor | Texas Instruments |
Current/Power Monitor, 120Db, 8Sot23 | Newark Electronics |
CURRENT / POWER MONITOR, 120DB, 8SOT23 | Farnell |
Where can I find additional details, specifications and documents for a INA219AIDCNR?
Additional datasheets, footprints and schematics for INA219AIDCNR are listed on our Part Details page. You can also find images and similar parts to INA219AIDCNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219AIDCNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219AIDCNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219AIDCNR fall under?
The INA219AIDCNR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA219AIDCNR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219AIDCNR you can contact the distributor directly for product support, shipping queries etc.
Is the INA219AIDCNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219AIDCNR have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for INA219AIDCNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219AIDCNR often in real-time on the comparison pages.
What if I can't find stock of INA219AIDCNR?
You can fill out our help required form which you can use to request a quote for INA219AIDCNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.