Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 35µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 211 |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.04V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
Termination Type | Surface Mount Device |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
Ic, Curr Shunt Mon 500V/V Sc70-6 | Newark Electronics |
IC, CURR SHUNT MON 500V/V SC70-6 | Farnell |
Where can I find additional details, specifications and documents for a INA211AIDCKT?
Additional datasheets, footprints and schematics for INA211AIDCKT are listed on our Part Details page. You can also find images and similar parts to INA211AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA211AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA211AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA211AIDCKT fall under?
The INA211AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA211AIDCKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA211AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA211AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA211AIDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for INA211AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA211AIDCKT often in real-time on the comparison pages.
What if I can't find stock of INA211AIDCKT?
You can fill out our help required form which you can use to request a quote for INA211AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.