Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 9µA |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 500kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 500µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CURRENT SHUNT MONITOR, 500KHZ, SOIC-14 | element14 |
Current Shunt Monitor, 500Khz, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA206AID .?
Additional datasheets, footprints and schematics for INA206AID . are listed on our Part Details page. You can also find images and similar parts to INA206AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA206AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA206AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA206AID . fall under?
The INA206AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA206AID . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA206AID . you can contact the distributor directly for product support, shipping queries etc.
Is the INA206AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA206AID . have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for INA206AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA206AID . often in real-time on the comparison pages.
What if I can't find stock of INA206AID .?
You can fill out our help required form which you can use to request a quote for INA206AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.