No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 10µA |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | 400kHz |
SMT TAPE | Component Electronics |
Current Shunt Monitor, 400Khz, Msop8 | Newark Electronics |
2.7 to 60V, bi-directional, 400kHz Variable gain current sense amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA170EA/2K5?
Additional datasheets, footprints and schematics for INA170EA/2K5 are listed on our Part Details page. You can also find images and similar parts to INA170EA/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA170EA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA170EA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA170EA/2K5 fall under?
The INA170EA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA170EA/2K5 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA170EA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the INA170EA/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA170EA/2K5 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA170EA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA170EA/2K5 often in real-time on the comparison pages.
What if I can't find stock of INA170EA/2K5?
You can fill out our help required form which you can use to request a quote for INA170EA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.