Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
150
in stock
|
Buy Now | |
Texas Instruments
from US$1.20
|
150,641
in stock
|
Buy Now | |
element14
from US$3.41
|
952
in stock
|
Buy Now | |
Farnell
from US$2.55
|
952
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
228
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 2µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 800kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 60V |
Input Offset Voltage | 2mV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Differential |
Base Number | 168 |
Gain Bandwidth | 800kHz |
Gain dB Max | 100dB |
Input Offset Voltage Max | 1mV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 25µA |
Supply Voltage + Nom | 5V |
Supply Voltage Range | 2.7V to 60V |
Termination Type | Surface Mount Device |
2.7 to 60V, 800kHz Variable gain current sense amplifier | Texas Instruments |
INA168NA/250, Current Sensing Amplifiers | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Ic, Amp Diff, Smd, Sot-23-5, 168 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA168NA/250 .?
Additional datasheets, footprints and schematics for INA168NA/250 . are listed on our Part Details page. You can also find images and similar parts to INA168NA/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA168NA/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA168NA/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA168NA/250 . fall under?
The INA168NA/250 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA168NA/250 . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA168NA/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA168NA/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA168NA/250 . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for INA168NA/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA168NA/250 . often in real-time on the comparison pages.
What if I can't find stock of INA168NA/250 .?
You can fill out our help required form which you can use to request a quote for INA168NA/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.