Status: | Unknown |
---|---|
Series: | IMC-1008 Series |
RoHS: | Unknown |
Product Range | IMC-1008 Series |
---|---|
Inductance | 220nH |
DC Current Rating | 800mA |
High Frequency Inductor Case | 1008 ^2516 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.45ohm |
Q Factor | 45 |
Hf Inductor, 220Nh, 500Ma 5% 730Mhz | Newark Electronics |
Wirewound Inductor, 220 nH, 450 Milliohm, ± 5%, 730 MHz, 800 mA, 1008 [2520 Metric] | Avnet America |
Inductor, IMC-1008 .22 5% ER E4 | Vishay Dale IMC1008ERR22J | RS Americas |
HF INDUCTOR, 220NH, 500MA 5% 730MHZ | element14 |
Wirewound Inductor, 220 nH, 450 Milliohm, � 5%, 730 MHz, 800 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a IMC1008ERR22J?
Additional datasheets, footprints and schematics for IMC1008ERR22J are listed on our Part Details page. You can also find images and similar parts to IMC1008ERR22J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC1008ERR22J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC1008ERR22J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC1008ERR22J fall under?
The IMC1008ERR22J is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IMC1008ERR22J when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC1008ERR22J you can contact the distributor directly for product support, shipping queries etc.
Is the IMC1008ERR22J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC1008ERR22J have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for IMC1008ERR22J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC1008ERR22J often in real-time on the comparison pages.
What if I can't find stock of IMC1008ERR22J?
You can fill out our help required form which you can use to request a quote for IMC1008ERR22J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.