Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | D Sub 15 Position Receptacle |
---|---|
Convert To | Screw Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
Connector Type | Terminal Block Interface |
Interface Module, D Sub Receptacle-Screw 15 Position | Newark Electronics |
ISTATION MODULE, W/15PIN SCR, OW | Hubbell Wiring Device-Kellems IM15ST1OW | RS Americas |
INTERFACE MODULE, D SUB RECEPTACLE-SCREW 15 POSITION | element14 |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a IM15ST1OW?
Additional datasheets, footprints and schematics for IM15ST1OW are listed on our Part Details page. You can also find images and similar parts to IM15ST1OW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM15ST1OW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM15ST1OW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM15ST1OW fall under?
The IM15ST1OW is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to IM15ST1OW when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM15ST1OW you can contact the distributor directly for product support, shipping queries etc.
Is the IM15ST1OW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM15ST1OW have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for IM15ST1OW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM15ST1OW often in real-time on the comparison pages.
What if I can't find stock of IM15ST1OW?
You can fill out our help required form which you can use to request a quote for IM15ST1OW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.