Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 3A |
---|---|
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Supply Current | 500mA |
Magnetic Level Sensor - Metallic Case |Carlo Gavazzi ILMPU5 | Newark Electronics |
MAGNETIC LEVEL SENSOR - METALL | Relay Specialties |
Where can I find additional details, specifications and documents for a ILMPU.5?
Additional datasheets, footprints and schematics for ILMPU.5 are listed on our Part Details page. You can also find images and similar parts to ILMPU.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILMPU.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILMPU.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILMPU.5 fall under?
The ILMPU.5 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to ILMPU.5 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILMPU.5 you can contact the distributor directly for product support, shipping queries etc.
Is the ILMPU.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILMPU.5 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for ILMPU.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILMPU.5 often in real-time on the comparison pages.
What if I can't find stock of ILMPU.5?
You can fill out our help required form which you can use to request a quote for ILMPU.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.