Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Push Lock |
SVHC | No SVHC (15-Jan-2019) |
POWER ENTRY CONN, C13, 10A, 250VAC | element14 |
Power Entry Conn, C13, 10A, 250Vac | Newark Electronics |
IEC C13 Rewireable Connector for individual Power Cord with Locking System | Schaffner IL13+ REWIREABLE IEC LOCK | RS Americas |
Schaffner Rewirable AC Power Cable, Bare End - IEC 60320 C13, Black | Distrelec |
Where can I find additional details, specifications and documents for a IL13+ REWIREABLE IEC LOCK?
Additional datasheets, footprints and schematics for IL13+ REWIREABLE IEC LOCK are listed on our Part Details page. You can also find images and similar parts to IL13+ REWIREABLE IEC LOCK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL13+ REWIREABLE IEC LOCK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL13+ REWIREABLE IEC LOCK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL13+ REWIREABLE IEC LOCK fall under?
The IL13+ REWIREABLE IEC LOCK is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to IL13+ REWIREABLE IEC LOCK when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL13+ REWIREABLE IEC LOCK you can contact the distributor directly for product support, shipping queries etc.
Is the IL13+ REWIREABLE IEC LOCK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL13+ REWIREABLE IEC LOCK have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Distrelec have stock available or on a lead time for IL13+ REWIREABLE IEC LOCK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL13+ REWIREABLE IEC LOCK often in real-time on the comparison pages.
What if I can't find stock of IL13+ REWIREABLE IEC LOCK?
You can fill out our help required form which you can use to request a quote for IL13+ REWIREABLE IEC LOCK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.