Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
DC Collector Current | 100A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 652W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon IGBT Transistor IKY50N120CH3 | RS |
Igbt, 1.2Kv, 100A, 652W, To-247 | Newark Electronics |
IGBT Transistors INDUSTRY 14 | Future Electronics |
Transistor IGBT N-CH 1200V 100A 4-Pin TO-247 Tube | Avnet America |
IGBT, 1.2KV, 100A, 652W, TO-247 | element14 |
Where can I find additional details, specifications and documents for a IKY50N120CH3XKSA1?
Additional datasheets, footprints and schematics for IKY50N120CH3XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKY50N120CH3XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKY50N120CH3XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKY50N120CH3XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKY50N120CH3XKSA1 fall under?
The IKY50N120CH3XKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IKY50N120CH3XKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKY50N120CH3XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKY50N120CH3XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKY50N120CH3XKSA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IKY50N120CH3XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKY50N120CH3XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKY50N120CH3XKSA1?
You can fill out our help required form which you can use to request a quote for IKY50N120CH3XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.