Status: | Unknown |
---|---|
Series: | TRENCHSTOP 5 Series |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.49
|
No stock
|
Buy Now | |
Future Electronics
from US$4.54
|
3,840
in stock
|
Buy Now | |
Chip One Stop
from US$4.67
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
190
in stock
|
Buy Now | |
element14
from US$5.09
|
190
in stock
|
Buy Now | |
Farnell
from US$4.72
|
190
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Power Dissipation Pd | 536W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP 5 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IKW75N65EL5 Series 650 V 80 A 536 W Through Hole IGBT - TO-247-3 | Future Electronics |
Igbt, Single, 650V, 80A, To-247 | Newark Electronics |
IGBT, SINGLE, 650V, 80A, TO-247 | element14 |
IGBT TrenchStop N-Chan 1200V 40A TO247 | RS |
Trans IGBT Chip N-CH 650V 80A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKW75N65EL5XKSA1?
Additional datasheets, footprints and schematics for IKW75N65EL5XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW75N65EL5XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW75N65EL5XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW75N65EL5XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW75N65EL5XKSA1 fall under?
The IKW75N65EL5XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW75N65EL5XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW75N65EL5XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW75N65EL5XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW75N65EL5XKSA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IKW75N65EL5XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW75N65EL5XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW75N65EL5XKSA1?
You can fill out our help required form which you can use to request a quote for IKW75N65EL5XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.