Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.04
|
247
in stock
|
Buy Now | |
element14
from US$4.14
|
5,143
in stock
|
Buy Now | |
Farnell
from US$3.93
|
5,143
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
470
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 333W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 50A |
No. of Transistors | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 333W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, 600V, 80A, 333W, TO-247-3 | element14 |
Transistor IGBT N-Ch 600V 80A TO247 | RS |
IKW30N60T Series 600 V 50 A Through Hole TRENCHSTOPÔ IGBT - PG-TO-247-3 | Future Electronics |
Igbt, 600V, 80A, 333W, To-247-3 | Newark Electronics |
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 | Avnet America |
Where can I find additional details, specifications and documents for a IKW50N60TFKSA1?
Additional datasheets, footprints and schematics for IKW50N60TFKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW50N60TFKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW50N60TFKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW50N60TFKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW50N60TFKSA1 fall under?
The IKW50N60TFKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW50N60TFKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW50N60TFKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW50N60TFKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW50N60TFKSA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Future Electronics have stock available or on a lead time for IKW50N60TFKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW50N60TFKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW50N60TFKSA1?
You can fill out our help required form which you can use to request a quote for IKW50N60TFKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.