Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
element14
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$3.90
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 319.2W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT 600V 50A TRENCHSTOP 30kHz TO-247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Igbt, Single, 600V, 80A, To-247 | Newark Electronics |
IKW50N60DTP Series 600 V 80 A Through Hole Trench Field Stop IGBT - PG-TO247-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 80A 3 TO-247 Tube | Avnet America |
IGBT, SINGLE, 600V, 80A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a IKW50N60DTPXKSA1?
Additional datasheets, footprints and schematics for IKW50N60DTPXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW50N60DTPXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW50N60DTPXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW50N60DTPXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW50N60DTPXKSA1 fall under?
The IKW50N60DTPXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW50N60DTPXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW50N60DTPXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW50N60DTPXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW50N60DTPXKSA1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IKW50N60DTPXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW50N60DTPXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW50N60DTPXKSA1?
You can fill out our help required form which you can use to request a quote for IKW50N60DTPXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.