Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.18
|
75
in stock
|
Buy Now | |
RS
from US$3.31
|
4,050
in stock
|
Buy Now | |
Future Electronics
from US$2.11
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$2.19
|
258
in stock
|
Buy Now | |
Schukat Electronic
from US$2.82
|
105
in stock
|
Buy Now | |
element14
from US$2.38
|
75
in stock
|
Buy Now | |
Farnell
from US$2.37
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.81
|
18
in stock
|
Buy Now | |
RS Americas
from US$2.69
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Infineon IKW40N65F5FKSA1 | RS |
TrenchStop Series 650 V 75 A 255 W Through Hole IGBT Transistor - PG-TO247-3 | Future Electronics |
650V 74A 255W TO247 | Schukat Electronic |
Igbt Single Transistor, 40 A, 1.6 V, 255 W, 650 V, To-247, 3 Rohs Compliant: Yes |Infineon IKW40N65F5FKSA1 | Newark Electronics |
IGBT, 650V, 40A, TO247-3 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
Transistor, high speed 5 fast IGBT, parallel diode, 650V, 40A, 175C, TO-247 | Infineon IKW40N65F5FKSA1 | RS Americas |
Trans IGBT Chip N-CH 650V 74A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKW40N65F5FKSA1?
Additional datasheets, footprints and schematics for IKW40N65F5FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW40N65F5FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW40N65F5FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW40N65F5FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW40N65F5FKSA1 fall under?
The IKW40N65F5FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW40N65F5FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW40N65F5FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW40N65F5FKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKW40N65F5FKSA1 have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Schukat Electronic and Newark Electronics have stock available or on a lead time for IKW40N65F5FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW40N65F5FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW40N65F5FKSA1?
You can fill out our help required form which you can use to request a quote for IKW40N65F5FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.