Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.07
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
2,721
in stock
|
Buy Now | |
element14
from US$5.72
|
795
in stock
|
Buy Now | |
Farnell
from US$4.90
|
795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.92
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$6.43
|
-
|
Buy Now | |
Future Electronics
from US$4.80
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now |
DC Collector Current | 75A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 480W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, N CH, 1.2KV, 75A, TO-247-3 | element14 |
IGBT TrenchStop NChannel 1.2KV 75A TO247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Igbt, Single, 1.2Kv, 75A, To-247-3 | Newark Electronics |
IKW40N120T2 Series 1200 V 75 A IGBT in 2nd Generation TrenchStop - TO-247-3 | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 75A 3-Pin(3+Tab) TO-247 | Avnet America |
Where can I find additional details, specifications and documents for a IKW40N120T2FKSA1?
Additional datasheets, footprints and schematics for IKW40N120T2FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW40N120T2FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW40N120T2FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW40N120T2FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW40N120T2FKSA1 fall under?
The IKW40N120T2FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW40N120T2FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW40N120T2FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW40N120T2FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW40N120T2FKSA1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for IKW40N120T2FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW40N120T2FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW40N120T2FKSA1?
You can fill out our help required form which you can use to request a quote for IKW40N120T2FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.