Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
12,900
in stock
|
Buy Now | |
element14
from US$5.66
|
12,900
in stock
|
Buy Now | |
Farnell
from US$5.39
|
12,900
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
2,290
in stock
|
Buy Now | |
Future Electronics
from US$4.16
|
210
in stock
|
Buy Now | |
Schukat Electronic
from US$6.81
|
147
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 483W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 483W |
Transistor Type | IGBT |
Igbt, 1.2Kv, 80A, 175Deg C, 483W, To-247 | Newark Electronics |
IGBT+ DIODE,1200V,40A,TO247 | element14 |
IKW40N120H3 Series 1200 V 80 A Through Hole Trench Field Stop IGBT - PG-TO-247-3 | Future Electronics |
1200V 80A 483W TO247 | Schukat Electronic |
Transistor IGBT N-Ch 1200V 40A TO247 | RS |
Trans IGBT Chip N-CH 400V 3-Pin(3+Tab) TO-247 T/R | Avnet America |
Where can I find additional details, specifications and documents for a IKW40N120H3FKSA1?
Additional datasheets, footprints and schematics for IKW40N120H3FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW40N120H3FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW40N120H3FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW40N120H3FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW40N120H3FKSA1 fall under?
The IKW40N120H3FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW40N120H3FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW40N120H3FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW40N120H3FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW40N120H3FKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for IKW40N120H3FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW40N120H3FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW40N120H3FKSA1?
You can fill out our help required form which you can use to request a quote for IKW40N120H3FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.