Status: | Unknown |
---|---|
Series: | TRENCHSTOP 5 Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
245
in stock
|
Buy Now | |
element14
from US$2.10
|
245
in stock
|
Buy Now | |
Farnell
from US$2.10
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
240
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Schukat Electronic
from US$2.42
|
-
|
Buy Now |
DC Collector Current | 55A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 188W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon IKW30N65H5XKSA1 | RS |
Igbt, Single, 650V, 55A, To-247 | Newark Electronics |
IGBT, SINGLE, 650V, 55A, TO-247 | element14 |
Infineon IGBT, 650V, 30A, TO-247 | Distrelec |
IKW30N65H Series 650 V 55 A Through Hole IGBT TrenchStopÔ - PG-TO-247-3 | Future Electronics |
Trans IGBT Chip N-CH 650V 55A 3-Pin TO-247 Tube | Avnet America |
650V 55A 188W TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IKW30N65H5XKSA1?
Additional datasheets, footprints and schematics for IKW30N65H5XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW30N65H5XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW30N65H5XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW30N65H5XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW30N65H5XKSA1 fall under?
The IKW30N65H5XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW30N65H5XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW30N65H5XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW30N65H5XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW30N65H5XKSA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for IKW30N65H5XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW30N65H5XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW30N65H5XKSA1?
You can fill out our help required form which you can use to request a quote for IKW30N65H5XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.