Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
240
in stock
|
Buy Now | |
Schukat Electronic
from US$1.42
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Farnell
from US$2.17
|
-
|
Buy Now |
DC Collector Current | 53A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
600V 53A 200W TO247-3 | Schukat Electronic |
IGBT 600V 30A TRENCHSTOP 30kHz TO-247 | RS |
Igbt, Single, 600V, 53A, To-247 | Newark Electronics |
IKW30N60DTP Series 600 V 53 A Through Hole Trench Field Stop IGBT - PG-TO247-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 53A 3 TO-247 Tube | Avnet America |
IGBT, SINGLE, 600V, 53A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a IKW30N60DTPXKSA1?
Additional datasheets, footprints and schematics for IKW30N60DTPXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW30N60DTPXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW30N60DTPXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW30N60DTPXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW30N60DTPXKSA1 fall under?
The IKW30N60DTPXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW30N60DTPXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW30N60DTPXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW30N60DTPXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW30N60DTPXKSA1 have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IKW30N60DTPXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW30N60DTPXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW30N60DTPXKSA1?
You can fill out our help required form which you can use to request a quote for IKW30N60DTPXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.