Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
63
in stock
|
Buy Now | |
element14
from US$4.10
|
1,878
in stock
|
Buy Now | |
Farnell
from US$3.46
|
1,878
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.71
|
27
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
Schukat Electronic
from US$3.51
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.2V |
Power Dissipation Pd | 190W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 25A |
No. of Transistors | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Max | 190W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
IGBT, N, 1200V, 25A, TO-247 | element14 |
IKW25T120FKSA1 Series 1200 V 50 A 190 W IGBT in TrenchStop - PG-TO247-3-1 | Future Electronics |
IGBT TrenchStop NChannel 1200V 25A TO247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Optiga Trusted Platform Module 32-Pin VQFN T/R | Avnet America |
1200V 50A 190W TO247 | Schukat Electronic |
Igbt, 1.2Kv, 50A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a IKW25T120FKSA1?
Additional datasheets, footprints and schematics for IKW25T120FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW25T120FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW25T120FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW25T120FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW25T120FKSA1 fall under?
The IKW25T120FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW25T120FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW25T120FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW25T120FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW25T120FKSA1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Chip One Stop and RS have stock available or on a lead time for IKW25T120FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW25T120FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW25T120FKSA1?
You can fill out our help required form which you can use to request a quote for IKW25T120FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.