Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.57
|
No stock
|
Buy Now | |
Avnet America
from US$3.58
|
12,620
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
1,236
in stock
|
Buy Now | |
element14
from US$3.85
|
1,196
in stock
|
Buy Now | |
Farnell
from US$3.67
|
1,196
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
697
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.68
|
25
in stock
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 326W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 326W |
Transistor Type | IGBT |
Trans IGBT Chip N-CH 1.2KV 50A 3-Pin(3+Tab) TO-247 | Avnet America |
Igbt, 1.2Kv, 25A, 175Deg C, 326W | Newark Electronics |
IGBT+ DIODE,1200V,25A,TO247 | element14 |
IKW25N120H3 Series 1200 V 25 A Through Hole TRENCHSTOPÔ IGBT -PG-TO247-3 | Future Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT TrenchStop NChannel 1.2KV 50A TO247 | RS |
Where can I find additional details, specifications and documents for a IKW25N120H3FKSA1?
Additional datasheets, footprints and schematics for IKW25N120H3FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW25N120H3FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW25N120H3FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW25N120H3FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW25N120H3FKSA1 fall under?
The IKW25N120H3FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW25N120H3FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW25N120H3FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW25N120H3FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW25N120H3FKSA1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IKW25N120H3FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW25N120H3FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW25N120H3FKSA1?
You can fill out our help required form which you can use to request a quote for IKW25N120H3FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.