Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
712
in stock
|
Buy Now | |
element14
from US$2.14
|
712
in stock
|
Buy Now | |
Farnell
from US$1.95
|
712
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
403
in stock
|
Buy Now | |
Distrelec
from US$5.13
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$2.25
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 166W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon IKW20N60TFKSA1 | RS |
Igbt, 600V, 41A, 175Deg C, 166W, To-247 | Newark Electronics |
IGBT, SINGLE, 600V, 40A, TO-247-3 | element14 |
Infineon IGBT, 600V, 20A, TO-247 | Distrelec |
600V 41A 166W TO247 | Schukat Electronic |
IKW20N60T Series 600 V 40 A Through Hole TRENCHSTOPÔ IGBT -PG-TO247-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-247 | Avnet America |
Where can I find additional details, specifications and documents for a IKW20N60TFKSA1?
Additional datasheets, footprints and schematics for IKW20N60TFKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW20N60TFKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW20N60TFKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW20N60TFKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW20N60TFKSA1 fall under?
The IKW20N60TFKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW20N60TFKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW20N60TFKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW20N60TFKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW20N60TFKSA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for IKW20N60TFKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW20N60TFKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW20N60TFKSA1?
You can fill out our help required form which you can use to request a quote for IKW20N60TFKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.