Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
802
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
2
in stock
|
Buy Now | |
element14
from US$1.64
|
2
in stock
|
Buy Now | |
Farnell
from US$1.59
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Infineon IKW15N120BH6XKSA1 | RS |
Igbt, 1.2Kv, 30A, 175Deg C, 200W Rohs Compliant: Yes |Infineon IKW15N120BH6XKSA1 | Newark Electronics |
IGBT Transistors INDUSTRY 14 | Future Electronics |
Transistor IGBT N-CH 1200V 30A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKW15N120BH6XKSA1?
Additional datasheets, footprints and schematics for IKW15N120BH6XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW15N120BH6XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW15N120BH6XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW15N120BH6XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW15N120BH6XKSA1 fall under?
The IKW15N120BH6XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW15N120BH6XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW15N120BH6XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW15N120BH6XKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKW15N120BH6XKSA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IKW15N120BH6XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW15N120BH6XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW15N120BH6XKSA1?
You can fill out our help required form which you can use to request a quote for IKW15N120BH6XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.