Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.20
|
1,173
in stock
|
Buy Now | |
Newark Electronics
from US$13.34
|
1,173
in stock
|
Buy Now | |
element14
from US$11.77
|
1,173
in stock
|
Buy Now | |
Chip One Stop
from US$7.81
|
210
in stock
|
Buy Now | |
RS
from US$12.89
|
125
in stock
|
Buy Now | |
Future Electronics
from US$10.44
|
-
|
Buy Now | |
Avnet America
from US$11.29
|
-
|
Buy Now |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 938W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Igbt, 1.2Kv, 150A, 938W, To-247 | Newark Electronics |
IGBT, 1.2KV, 150A, 938W, TO-247 | element14 |
Infineon IGBT Transistor IKQ75N120CH3 | RS |
1200 V 150 A 938 W Through Hole IGBT - PG-TO247-3-46 | Future Electronics |
Transistor IGBT N-CH 1.2kV 150A Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKQ75N120CH3XKSA1?
Additional datasheets, footprints and schematics for IKQ75N120CH3XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKQ75N120CH3XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKQ75N120CH3XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKQ75N120CH3XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKQ75N120CH3XKSA1 fall under?
The IKQ75N120CH3XKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IKQ75N120CH3XKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKQ75N120CH3XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKQ75N120CH3XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKQ75N120CH3XKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IKQ75N120CH3XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKQ75N120CH3XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKQ75N120CH3XKSA1?
You can fill out our help required form which you can use to request a quote for IKQ75N120CH3XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.