Status: | Unknown |
---|---|
Series: | TRENCHSTOPT Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
6,434
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
7,182
in stock
|
Buy Now | |
element14
from US$1.25
|
6,434
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
500
in stock
|
Buy Now | |
RS
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Schukat Electronic
from US$1.02
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 170W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOPT Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Igbt, 600V, 40A, To-220 | Newark Electronics |
IGBT, SINGLE, 600V, 40A, TO-220 | element14 |
Infineon HOME APPLIANCES 14 IKP20N60H3XK | RS |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 | Avnet America |
600V 40A 170W TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IKP20N60H3XKSA1?
Additional datasheets, footprints and schematics for IKP20N60H3XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKP20N60H3XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKP20N60H3XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKP20N60H3XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKP20N60H3XKSA1 fall under?
The IKP20N60H3XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKP20N60H3XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKP20N60H3XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKP20N60H3XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKP20N60H3XKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IKP20N60H3XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKP20N60H3XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKP20N60H3XKSA1?
You can fill out our help required form which you can use to request a quote for IKP20N60H3XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.