Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
5,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
5,869
in stock
|
Buy Now | |
element14
from US$1.00
|
5,869
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
220
in stock
|
Buy Now | |
Micros
from US$1.39
|
85
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 130W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 15A |
No. of Transistors | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 130W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Igbt, Single, 600V, 30A, To-220 | Newark Electronics |
IGBT, N, 600V, 15A, TO-220 | element14 |
IKP15N60T Series 600 V 26 A Through Hole IGBT TrenchStopÔ Series - PG-TO-220-3 | Future Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
30A | Micros |
Trans IGBT Chip N-CH 600V 30A 3-Pin(3+Tab) TO-220AB | Avnet America |
Where can I find additional details, specifications and documents for a IKP15N60TXKSA1?
Additional datasheets, footprints and schematics for IKP15N60TXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKP15N60TXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKP15N60TXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKP15N60TXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKP15N60TXKSA1 fall under?
The IKP15N60TXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKP15N60TXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKP15N60TXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKP15N60TXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKP15N60TXKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for IKP15N60TXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKP15N60TXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKP15N60TXKSA1?
You can fill out our help required form which you can use to request a quote for IKP15N60TXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.