Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,868
in stock
|
Buy Now | |
element14
from US$0.71
|
1,423
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,423
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now |
DC Collector Current | 12A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 88W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Igbt, 600V, 12A, 175Deg C, 88W | Newark Electronics |
IGBT TrenchStop N-Channel 600V 6A TO220 | RS |
IKP06N60T: 600V 12A Through Hole Low Loss DuoPack IGBT TrenchStopÔ - PG-TO-220-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 12A 3-Pin(3+Tab) TO-220AB | Avnet America |
Where can I find additional details, specifications and documents for a IKP06N60TXKSA1?
Additional datasheets, footprints and schematics for IKP06N60TXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKP06N60TXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKP06N60TXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKP06N60TXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKP06N60TXKSA1 fall under?
The IKP06N60TXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKP06N60TXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKP06N60TXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKP06N60TXKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKP06N60TXKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IKP06N60TXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKP06N60TXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKP06N60TXKSA1?
You can fill out our help required form which you can use to request a quote for IKP06N60TXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.