Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.47
|
70
in stock
|
Buy Now | |
RS
from US$5.13
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
70
in stock
|
Buy Now | |
element14
from US$3.48
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Infineon IGBT Transistor IKFW50N60DH3EXK | RS |
Igbt, 600V, 40A, 175Deg C, 130W Rohs Compliant: Yes |Infineon IKFW50N60DH3EXKSA1 | Newark Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
Transistor IGBT N-CH 600V 60A 3-Pin TO-247AI Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKFW50N60DH3EXKSA1?
Additional datasheets, footprints and schematics for IKFW50N60DH3EXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKFW50N60DH3EXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKFW50N60DH3EXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKFW50N60DH3EXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKFW50N60DH3EXKSA1 fall under?
The IKFW50N60DH3EXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKFW50N60DH3EXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKFW50N60DH3EXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKFW50N60DH3EXKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKFW50N60DH3EXKSA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IKFW50N60DH3EXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKFW50N60DH3EXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKFW50N60DH3EXKSA1?
You can fill out our help required form which you can use to request a quote for IKFW50N60DH3EXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.