Status: | Unknown |
---|---|
Series: | TRENCHSTOP RC Series |
RoHS: | Unknown |
Prices starting from US$0.73
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.2V |
Power Dissipation Pd | 250W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP RC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Igbt, Single, 600V, 30A, To-252 | Newark Electronics |
IGBT, SINGLE, 600V, 30A, TO-252 | element14 |
Infineon IKD15N60RFATMA1 | RS |
Trans IGBT Chip N-CH 600V 30A 3-Pin(2+Tab) TO-252 | Avnet America |
Where can I find additional details, specifications and documents for a IKD15N60RFATMA1?
Additional datasheets, footprints and schematics for IKD15N60RFATMA1 are listed on our Part Details page. You can also find images and similar parts to IKD15N60RFATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKD15N60RFATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKD15N60RFATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKD15N60RFATMA1 fall under?
The IKD15N60RFATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKD15N60RFATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKD15N60RFATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKD15N60RFATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKD15N60RFATMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IKD15N60RFATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKD15N60RFATMA1 often in real-time on the comparison pages.
What if I can't find stock of IKD15N60RFATMA1?
You can fill out our help required form which you can use to request a quote for IKD15N60RFATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.