Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
5,285
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,178
in stock
|
Buy Now | |
element14
from US$0.87
|
7,178
in stock
|
Buy Now | |
Farnell
from US$0.81
|
7,178
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
2,061
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
IGBTs | Avnet America |
Igbt, 600V, 30A, 175Deg C, 250W Rohs Compliant: Yes |Infineon IKD15N60RATMA1 | Newark Electronics |
Infineon IKD15N60RATMA1 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT Transistors IGBT w/ INTG DIODE 600V 30A | Future Electronics |
Where can I find additional details, specifications and documents for a IKD15N60RATMA1?
Additional datasheets, footprints and schematics for IKD15N60RATMA1 are listed on our Part Details page. You can also find images and similar parts to IKD15N60RATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKD15N60RATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKD15N60RATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKD15N60RATMA1 fall under?
The IKD15N60RATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKD15N60RATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKD15N60RATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKD15N60RATMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKD15N60RATMA1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IKD15N60RATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKD15N60RATMA1 often in real-time on the comparison pages.
What if I can't find stock of IKD15N60RATMA1?
You can fill out our help required form which you can use to request a quote for IKD15N60RATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.