Status: | Unknown |
---|---|
Series: | TRENCHSTOP 5 Series |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
4,970
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
904
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
617
in stock
|
Buy Now | |
element14
from US$2.42
|
617
in stock
|
Buy Now | |
Farnell
from US$2.36
|
617
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
Schukat Electronic
from US$2.61
|
-
|
Buy Now |
DC Collector Current | 79A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.35V |
Power Dissipation Pd | 230W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP 5 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon IKB40N65ES5ATMA1 | RS |
650V, 40A, IGBT TRENCHSTOPÔ 5, TO-263 | Future Electronics |
Igbt, Single, 650V, 79A, To-263 | Newark Electronics |
IGBT, SINGLE, 650V, 79A, TO-263 | element14 |
Trans IGBT Chip N-CH 650V 79A 3-Pin TO-263 T/R | Avnet America |
650V 79A 230W D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a IKB40N65ES5ATMA1?
Additional datasheets, footprints and schematics for IKB40N65ES5ATMA1 are listed on our Part Details page. You can also find images and similar parts to IKB40N65ES5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKB40N65ES5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKB40N65ES5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKB40N65ES5ATMA1 fall under?
The IKB40N65ES5ATMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IKB40N65ES5ATMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKB40N65ES5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKB40N65ES5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKB40N65ES5ATMA1 have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for IKB40N65ES5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKB40N65ES5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IKB40N65ES5ATMA1?
You can fill out our help required form which you can use to request a quote for IKB40N65ES5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.