Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
1,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,638
in stock
|
Buy Now | |
element14
from US$1.08
|
1,638
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,000
in stock
|
Buy Now | |
RS
from US$1.35
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
780
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Schukat Electronic
from US$1.17
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Igbt, Single, 600V, 24A, To-263 | Newark Electronics |
Infineon IGBT Transistor IKB10N60T | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
IKB10N60T Series 600 V 24 A 110 W Surface Mount TRENCHSTOPÔ IGBT - TO-263-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 20A 3-Pin(2+Tab) TO-263 | Avnet America |
600V 24A 110W D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a IKB10N60TATMA1?
Additional datasheets, footprints and schematics for IKB10N60TATMA1 are listed on our Part Details page. You can also find images and similar parts to IKB10N60TATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKB10N60TATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKB10N60TATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKB10N60TATMA1 fall under?
The IKB10N60TATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKB10N60TATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKB10N60TATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKB10N60TATMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKB10N60TATMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IKB10N60TATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKB10N60TATMA1 often in real-time on the comparison pages.
What if I can't find stock of IKB10N60TATMA1?
You can fill out our help required form which you can use to request a quote for IKB10N60TATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.