Status: | Unknown |
---|---|
Series: | TRENCHSTOP IGBT6 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
40
in stock
|
Buy Now | |
element14
from US$0.78
|
40
in stock
|
Buy Now | |
RS
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now |
DC Collector Current | 17A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 45W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP IGBT6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Igbt, 650V, 17A, 45W, To-220 | Newark Electronics |
IGBT, 650V, 17A, 45W, TO-220 | element14 |
Infineon IKA15N65ET6XKSA2 | RS |
650 V, 15 A IGBT with anti-parallel diode in TO-220 FullPAK package | Future Electronics |
Trans IGBT Chip N-CH 650V 17A 3-Pin TO-220 FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKA15N65ET6XKSA2?
Additional datasheets, footprints and schematics for IKA15N65ET6XKSA2 are listed on our Part Details page. You can also find images and similar parts to IKA15N65ET6XKSA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKA15N65ET6XKSA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKA15N65ET6XKSA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKA15N65ET6XKSA2 fall under?
The IKA15N65ET6XKSA2 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IKA15N65ET6XKSA2 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKA15N65ET6XKSA2 you can contact the distributor directly for product support, shipping queries etc.
Is the IKA15N65ET6XKSA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKA15N65ET6XKSA2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IKA15N65ET6XKSA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKA15N65ET6XKSA2 often in real-time on the comparison pages.
What if I can't find stock of IKA15N65ET6XKSA2?
You can fill out our help required form which you can use to request a quote for IKA15N65ET6XKSA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.