Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
293
in stock
|
Buy Now | |
element14
from US$0.82
|
293
in stock
|
Buy Now | |
RS
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now |
DC Collector Current | 11.7A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 30W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Igbt, 600V, 11.7A, To-220Fp-3 | Newark Electronics |
Infineon HOME APPLIANCES 14 IKA10N60TXKS | RS |
IKA10N60T Series 600 V 11.7 A Through Hole IGBT TrenchStopÔ - PG-TO-220-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 11.7A 3-Pin(3+Tab) TO-220FP | Avnet America |
Where can I find additional details, specifications and documents for a IKA10N60TXKSA1?
Additional datasheets, footprints and schematics for IKA10N60TXKSA1 are listed on our Part Details page. You can also find images and similar parts to IKA10N60TXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKA10N60TXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKA10N60TXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKA10N60TXKSA1 fall under?
The IKA10N60TXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKA10N60TXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKA10N60TXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKA10N60TXKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKA10N60TXKSA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IKA10N60TXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKA10N60TXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKA10N60TXKSA1?
You can fill out our help required form which you can use to request a quote for IKA10N60TXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.