Status: | Unknown |
---|---|
Series: | TRENCHSTOP IGBT6 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
470
in stock
|
Buy Now | |
element14
from US$0.64
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
16
in stock
|
Buy Now | |
RS
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
DC Collector Current | 11A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 33W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP IGBT6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, 650V, 11A, 33W, TO-220 | element14 |
Igbt, 650V, 11A, 33W, To-220 | Newark Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
Infineon IKA08N65ET6XKSA1 | RS |
Transistor IGBT N-CH 650V 16A 3-Pin TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IKA08N65ET6XKSA1?
Additional datasheets, footprints and schematics for IKA08N65ET6XKSA1 are listed on our Part Details page. You can also find images and similar parts to IKA08N65ET6XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKA08N65ET6XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKA08N65ET6XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKA08N65ET6XKSA1 fall under?
The IKA08N65ET6XKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IKA08N65ET6XKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKA08N65ET6XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKA08N65ET6XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKA08N65ET6XKSA1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for IKA08N65ET6XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKA08N65ET6XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKA08N65ET6XKSA1?
You can fill out our help required form which you can use to request a quote for IKA08N65ET6XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.