Status: | Unknown |
---|---|
Series: | Resonant Switching Series |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
4,125
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
4,503
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
3,149
in stock
|
Buy Now | |
Farnell
from US$2.50
|
1,469
in stock
|
Buy Now | |
element14
from US$2.62
|
989
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
180
in stock
|
Buy Now | |
Distrelec
from US$5.01
|
40
in stock
|
Buy Now | |
Micros
from US$4.88
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.74
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 263W |
Collector Emitter Voltage V(br)ceo | 1.6kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | Resonant Switching Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Infineon IHW30N160R5XKSA1 | RS |
Igbt, 1.6Kv, 60A, 175Deg C, 263W | Newark Electronics |
IGBT, 1.6KV, 60A, 175DEG C, 263W | Farnell |
IHW30N160R5 Series 1600 V 60 A Through Hole Reverse Conducting IGBT - TO247-3 | Future Electronics |
Infineon IGBT, 1.6kV, 30A, TO-247 | Distrelec |
Reverse Conducting IGBT With Monolithic Body Diode | Micros |
Transistor: IGBT | Transfer Multisort Elektronik |
Transistor IGBT N-CH 1600V 60A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IHW30N160R5XKSA1?
Additional datasheets, footprints and schematics for IHW30N160R5XKSA1 are listed on our Part Details page. You can also find images and similar parts to IHW30N160R5XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHW30N160R5XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHW30N160R5XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHW30N160R5XKSA1 fall under?
The IHW30N160R5XKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IHW30N160R5XKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHW30N160R5XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IHW30N160R5XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHW30N160R5XKSA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for IHW30N160R5XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHW30N160R5XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IHW30N160R5XKSA1?
You can fill out our help required form which you can use to request a quote for IHW30N160R5XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.