IHLP6767GZER4R7M51 Inductors & Filters by Vishay Intertechnology

INDUCTOR POWER 4.7UH 24A 20%

Status: Unknown
Series: IHLP-6767GZ-51 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.95
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.73
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.21
-
Buy Now
Logo for element14
element14
from US$2.37
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 4.7µH
RMS Current (Irms) 24A
Inductor Construction Shielded
Saturation Current (Isat) 26A
Product Range IHLP-6767GZ-51 Series
Power Inductor Case 17.15mm x 17.15mm x 7mm

Alternative Descriptions

Inductor, Power, 4.7Uh, 24A, 20%, Full Reel | Newark Electronics
Power Inductor (SMD), 4.7 uH, ± 20%, 24 A, Shielded, 26 A, 17.15mm x 17.15mm x 7mm | Avnet America
IHLP-6767GZ-51 4.7 20% ER E3 | Future Electronics
85W3106 | element14
4.7 UH 20% | TTI Europe
INDUCTOR, POWER, 4.7UH, 24A, 20% | Farnell
Power Inductor (SMD), 4.7 uH, � 20%, 24 A, Shielded, 26 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP6767GZER4R7M51?

Additional datasheets, footprints and schematics for IHLP6767GZER4R7M51 are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZER4R7M51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP6767GZER4R7M51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZER4R7M51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP6767GZER4R7M51 fall under?

The IHLP6767GZER4R7M51 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP6767GZER4R7M51 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZER4R7M51 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP6767GZER4R7M51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP6767GZER4R7M51 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and TTI Europe have stock available or on a lead time for IHLP6767GZER4R7M51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP6767GZER4R7M51 often in real-time on the comparison pages.

What if I can't find stock of IHLP6767GZER4R7M51?

You can fill out our help required form which you can use to request a quote for IHLP6767GZER4R7M51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay