IHLP3232DZERR22M11 Inductors & Filters by Vishay Intertechnology

INDUCTOR 0.22UH 20% IHLP-3232DZ-11

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 220nH
RMS Current (Irms) 34A
Inductor Construction Shielded
Saturation Current (Isat) 22A
Product Range -
Power Inductor Case 8.64mm x 8.18mm x 4mm
DC Resistance Max 0.00135ohm
Inductance Tolerance ± 20%
No. of Pins 2Pins

Alternative Descriptions

Inductor, Shielded, 220Nh, 22A, Smd | Newark Electronics
Power Inductor (SMD), 220 nH, ± 20%, 34 A, Shielded, 22 A, 8.18mm x 8.18mm x 4mm | Avnet America
INDUCTOR, 0.22UH 20%, IHLP-3232DZ-11 | Farnell
Power Inductor (SMD), 220 nH, � 20%, 34 A, Shielded, 22 A, 8.18mm x 8.18mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP3232DZERR22M11?

Additional datasheets, footprints and schematics for IHLP3232DZERR22M11 are listed on our Part Details page. You can also find images and similar parts to IHLP3232DZERR22M11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP3232DZERR22M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP3232DZERR22M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP3232DZERR22M11 fall under?

The IHLP3232DZERR22M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP3232DZERR22M11 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP3232DZERR22M11 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP3232DZERR22M11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP3232DZERR22M11 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Avnet Abacus have stock available or on a lead time for IHLP3232DZERR22M11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP3232DZERR22M11 often in real-time on the comparison pages.

What if I can't find stock of IHLP3232DZERR22M11?

You can fill out our help required form which you can use to request a quote for IHLP3232DZERR22M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay